MMBT3906 alternative parts: MMBT3906-7-F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A SOT-23
Trans GP BJT PNP 40V 0.2A Automotive 3-Pin SOT-23 T/R
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 4 days ago)
-
Factory Lead Time:
31 Weeks
15 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Supplier Device Package:
SOT-23-3
-
Weight:
30mg
7.994566mg
Collector-Emitter Breakdown Voltage:
40V
40V
Collector-Emitter Saturation Voltage:
-400mV
-400mV
Current-Collector (Ic) (Max):
200mA
-
Number of Elements:
1
1
hFEMin:
30
100
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2017
2008
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
-40V
-40V
Max Power Dissipation:
350mW
300mW
Current Rating:
-200mA
-200mA
Frequency:
250MHz
250MHz
Base Part Number:
MMBT3906
MMBT3906
Polarity:
PNP
-
Element Configuration:
Single
Single
Power Dissipation:
350mW
300mW
Power - Max:
350mW
-
Gain Bandwidth Product:
250MHz
250MHz
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
-40V
40V
Max Collector Current:
-200mA
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
100 @ 10mA 1V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
400mV @ 5mA, 50mA
Voltage - Collector Emitter Breakdown (Max):
40V
-
Max Frequency:
250MHz
-
Max Breakdown Voltage:
40V
40V
Frequency - Transition:
250MHz
-
Collector Base Voltage (VCBO):
-40V
40V
Emitter Base Voltage (VEBO):
-5V
6V
Height:
1.2mm
1mm
Length:
6.35mm
3.05mm
Width:
6.35mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Transistor Element Material:
-
SILICON
Series:
-
Automotive, AEC-Q101
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Additional Feature:
-
HIGH RELIABILITY
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Transistor Application:
-
SWITCHING
Polarity/Channel Type:
-
PNP
Transition Frequency:
-
250MHz
Continuous Collector Current:
-
-200mA
Turn On Time-Max (ton):
-
70ns
MMBT3906

MMBT3906

(In Stock: 180000)

ON Semiconductor