MMBTA92,215 alternative parts: FJV4113RMTF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 300V 0.1A SOT23 | Transistors Switching - Resistor Biased 50/100mA/2.2K 47K |
Factory Lead Time: | 4 Weeks | 2 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 300V | 50V |
Number of Elements: | 1 | 1 |
Operating Temperature: | 150°C TJ | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2000 | 2013 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 250mW | 200mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Frequency: | 50MHz | - |
Base Part Number: | MMBTA92 | FJV4113 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 250mW | 200mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 50MHz | - |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | PNP - Pre-Biased |
Collector Emitter Voltage (VCEO): | 300V | 50V |
Max Collector Current: | 100mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 25 @ 30mA 10V | 68 @ 5mA 5V |
Current - Collector Cutoff (Max): | 250nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 2mA, 20mA | 300mV @ 500μA, 10mA |
Transition Frequency: | 50MHz | 200MHz |
Max Breakdown Voltage: | 300V | 50V |
Collector Base Voltage (VCBO): | 300V | -50V |
Emitter Base Voltage (VEBO): | 5V | -10V |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | LAST SHIPMENTS (Last Updated: 1 week ago) |
Weight: | - | 30mg |
hFEMin: | - | 68 |
Collector-Emitter Saturation Voltage: | - | -300mV |
Pbfree Code: | - | yes |
Terminal Finish: | - | Tin (Sn) |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
HTS Code: | - | 8541.21.00.95 |
Voltage - Rated DC: | - | -50V |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Current Rating: | - | -100mA |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Polarity: | - | PNP |
Frequency - Transition: | - | 200MHz |
Resistor - Base (R1): | - | 2.2 k Ω |
Continuous Collector Current: | - | -100mA |
Resistor - Emitter Base (R2): | - | 47 k Ω |
Width: | - | 1.3mm |
Length: | - | 2.92mm |
Height: | - | 930μm |

MMBTA92,215
(In Stock: 100)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.054970
$0.05
10
$0.051858
$0.52
100
$0.048923
$4.89
500
$0.046154
$23.08
1000
$0.043541
$43.54
Minimum: 1 Multiples: 1
Unit Price: $0.054970
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools