MPSA56G alternative parts: MPSA56
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 80V 0.5A TO-92 | TRANS PNP 80V 0.5A TO92 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 day ago) | OBSOLETE (Last Updated: 1 week ago) |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-92 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 201mg |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 80V | 80V |
Collector-Emitter Saturation Voltage: | 250mV | 250mV |
Number of Elements: | 1 | 1 |
hFEMin: | 100 | 100 |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Bulk | Bulk |
Published: | 2007 | 1996 |
JESD-609 Code: | e1 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | - |
Voltage - Rated DC: | -80V | -80V |
Max Power Dissipation: | 625mW | - |
Terminal Position: | BOTTOM | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | -500mA | -500mA |
Frequency: | 50MHz | 50MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | MPSA56 | - |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Transistor Application: | AMPLIFIER | - |
Gain Bandwidth Product: | 50MHz | 100MHz |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | - |
Collector Emitter Voltage (VCEO): | 80V | 80V |
Max Collector Current: | 500mA | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 100mA 1V | - |
Current - Collector Cutoff (Max): | 100nA | - |
Vce Saturation (Max) @ Ib, Ic: | 250mV @ 10mA, 100mA | - |
Transition Frequency: | 50MHz | - |
Collector Base Voltage (VCBO): | 80V | -80V |
Emitter Base Voltage (VEBO): | 4V | -4V |
Height: | 5.33mm | 5.33mm |
Length: | 5.2mm | 5.2mm |
Width: | 4.19mm | 4.19mm |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Frequency(Max): | - | 50MHz |
Power Dissipation (Max): | - | 625mW |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Polarity: | - | PNP |
Frequency - Transition: | - | 50MHz |
REACH SVHC: | - | No SVHC |

MPSA56G
ON SemiconductorUnited States