MPSA56G alternative parts: PN4249
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 80V 0.5A TO-92 | TRANS PNP 60V 0.5A TO-92 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 day ago) | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 201mg |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 80V | 60V |
Collector-Emitter Saturation Voltage: | 250mV | 250mV |
Number of Elements: | 1 | 1 |
hFEMin: | 100 | 100 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 2007 | 1997 |
JESD-609 Code: | e1 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | - |
Voltage - Rated DC: | -80V | -60V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | -500mA | -500mA |
Frequency: | 50MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | MPSA56 | PN4249 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Transistor Application: | AMPLIFIER | - |
Gain Bandwidth Product: | 50MHz | - |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 80V | 60V |
Max Collector Current: | 500mA | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 100mA 1V | 100 @ 100μA 5V |
Current - Collector Cutoff (Max): | 100nA | 10nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 250mV @ 10mA, 100mA | 250mV @ 500μA, 10mA |
Transition Frequency: | 50MHz | - |
Collector Base Voltage (VCBO): | 80V | 60V |
Emitter Base Voltage (VEBO): | 4V | 5V |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Supplier Device Package: | - | TO-92-3 |
Current-Collector (Ic) (Max): | - | 500mA |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Polarity: | - | PNP |
Power - Max: | - | 625mW |
Voltage - Collector Emitter Breakdown (Max): | - | 60V |

MPSA56G
ON SemiconductorUnited States