MPXV7002DP alternative parts: MPXV7002GC6U
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | FREESCALE SEMICONDUCTOR MPXV7002DP. IC, PRESSURE SENSOR, -2 TO 2KPA, 1351-01 | SENSOR PRESSURE 8SOP AXIAL PORT |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | 8-SMD, Gull Wing, Top Port |
Surface Mount: | YES | YES |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | 10°C~60°C | 10°C~60°C |
Series: | MPXV7002 | MPXV7002 |
Published: | 2004 | 2004 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
ECCN Code: | EAR99 | EAR99 |
Applications: | Board Mount | Board Mount |
HTS Code: | 8542.39.00.01 | 8542.31.00.01 |
Voltage - Supply: | 4.75V~5.25V | 4.75V~5.25V |
Output: | 0.5 V ~ 4.5 V | 0.5 V ~ 4.5 V |
Termination Style: | Gull Wing | Gull Wing |
Body Length or Diameter: | 12.06mm | 10.66mm |
Body Breadth: | 12.06 mm | 10.66 mm |
Output Type: | Analog Voltage | Analog Voltage |
Accuracy: | ±5% | ±5% |
Response Time: | 1000 µs | 1000 µs |
Operating Pressure: | ±0.29PSI (±2kPa) | ±0.29PSI (±2kPa) |
Pressure Type: | Differential | Compound |
Port Style: | Barbed | Barbless |
Port Size: | Male - 0.13 3.3mm Tube Dual | Male - 0.13 3.17mm Tube |
Linearity: | 6.25 % | 6.25 % |
Maximum Pressure: | ±10.88PSI (±75kPa) | ±10.88PSI (±75kPa) |
Sensors/Transducers Type: | PRESSURE SENSOR,PEIZORESISTIVE | PRESSURE SENSOR,PEIZORESISTIVE |
Housing: | PLASTIC | PLASTIC |
Pressure Range-Max: | 0.29 Psi | 0.29 Psi |
Offset-Nom: | 2.50V | 2.50V |
Features: | Temperature Compensated | Temperature Compensated |
Sensitivity (mV/V): | 1000 mV/V | 1000 mV/V |
Body Height: | 9.65mm | 25.91mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Pressure Sensing Mode: | - | GAGE |

MPXV7002DP
(In Stock: 220)
NXP USA Inc.United States