MPXV7002DP alternative parts: MPXV7002GP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FREESCALE SEMICONDUCTOR MPXV7002DP. IC, PRESSURE SENSOR, -2 TO 2KPA, 1351-01
IC, PRESSURE SENSOR, GAUGE, -2 TO 2KPA,
Factory Lead Time:
12 Weeks
12 Weeks
Package / Case:
8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side
8-SMD, Gull Wing, Side Port
Surface Mount:
YES
YES
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
10°C~60°C
10°C~60°C
Series:
MPXV7002
MPXV7002
Published:
2004
2004
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
ECCN Code:
EAR99
EAR99
Applications:
Board Mount
Board Mount
HTS Code:
8542.39.00.01
8542.31.00.01
Voltage - Supply:
4.75V~5.25V
4.75V~5.25V
Output:
0.5 V ~ 4.5 V
0.5 V ~ 4.5 V
Termination Style:
Gull Wing
Gull Wing
Body Length or Diameter:
12.06mm
10.66mm
Body Breadth:
12.06 mm
10.66 mm
Output Type:
Analog Voltage
Analog Voltage
Accuracy:
±5%
±5%
Response Time:
1000 µs
1000 µs
Operating Pressure:
±0.29PSI (±2kPa)
±0.29PSI (±2kPa)
Pressure Type:
Differential
Compound
Port Style:
Barbed
Barbed
Port Size:
Male - 0.13 3.3mm Tube Dual
Male - 0.13 3.17mm Tube
Linearity:
6.25 %
6.25 %
Maximum Pressure:
±10.88PSI (±75kPa)
±10.88PSI (±75kPa)
Sensors/Transducers Type:
PRESSURE SENSOR,PEIZORESISTIVE
PRESSURE SENSOR,PEIZORESISTIVE
Housing:
PLASTIC
PLASTIC
Pressure Range-Max:
0.29 Psi
0.29 Psi
Offset-Nom:
2.50V
2.50V
Features:
Temperature Compensated
Temperature Compensated
Sensitivity (mV/V):
1000 mV/V
1000 mV/V
Body Height:
9.65mm
25.91mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Pressure Sensing Mode:
-
GAGE
MPXV7002DP

MPXV7002DP

(In Stock: 220)

NXP USA Inc.