MSP430F1610IPM alternative parts: MSP430F147IPM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 16-bit MSP430 MSP430 RISC 32KB Flash 3.3V 64-Pin LQFP Tray | MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 64-Pin LQFP Tray |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 64 | 64 |
Weight: | 342.689036mg | 342.689036mg |
Data Converters: | A/D 8x12b; D/A 2x12b | A/D 8x12b |
Number of I/Os: | 48 | 48 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | MSP430x1xx | MSP430x1xx |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 2.2V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 8MHz | 8MHz |
Pin Count: | 64 | 64 |
Operating Supply Voltage: | 3.3V | - |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Interface: | I2C, SCI, SPI, UART, USART | SPI, UART, USART |
Memory Size: | 32kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 5K x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Number of Bits: | 12 | 16 |
Core Processor: | MSP430 | MSP430 |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 32KB 32K x 8 + 256B | 32KB 32K x 8 + 256B |
Connectivity: | I2C, SPI, UART/USART | SPI, UART/USART |
Bit Size: | 16 | 16 |
Access Time: | 8 μs | 8 μs |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | YES |
DAC Channels: | YES | NO |
Density: | 256 kb | 256 kb |
Boundary Scan: | YES | YES |
Low Power Mode: | YES | YES |
Number of A/D Converters: | 8 | 8 |
Format: | FIXED-POINT | FIXED-POINT |
Integrated Cache: | NO | NO |
RAM (words): | 5 | 1 |
Number of UART Channels: | 2 | - |
Number of Serial I/Os: | 2 | 2 |
Number of Timers: | 6 | - |
Number of I2C Channels: | 1 | - |
Height: | 1.6mm | 1.6mm |
Length: | 10mm | 10mm |
Width: | 10mm | 10mm |
Thickness: | 1.4mm | 1.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Number of Timers/Counters: | - | 2 |
Address Bus Width: | - | 16b |
Number of Programmable I/O: | - | 48 |

MSP430F1610IPM
(In Stock: 20)
Texas InstrumentsQty
Unit Price
Ext Price
1
$18.300042
$18.30
10
$17.264191
$172.64
100
$16.286972
$1,628.70
500
$15.365068
$7,682.53
1000
$14.495347
$14,495.35
Minimum: 1 Multiples: 1
Unit Price: $18.300042
Ext Price: $18.30
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools