MSP430F2001TPW alternative parts: MSP430G2112IPW14

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 16-bit MSP430 MSP430 RISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP
16-bit Microcontrollers - MCU Mixed Signal Micro controller
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
14-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
14
14
Weight:
57.209338mg
-
Data Converters:
Slope A/D
-
Number of I/Os:
10
10
RAM(byte):
128
128
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
MSP430F2xx
MSP430G2xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2.2V
2.7V
Frequency:
16MHz
16MHz
Pin Count:
14
14
Supply Voltage-Max (Vsup):
3.6V
3.6V
Power Supplies:
2/3.3V
2/3.3V
Interface:
I2C, SPI, UART
I2C, SPI
Memory Size:
1kB
1kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
1KB 1K x 8 + 256B
1KB 1K x 8
Bit Size:
16
16
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
Number of Timers/Counters:
1
1
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of Programmable I/O:
10
-
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of UART Channels:
0
0
Number of ADC Channels:
8
-
Height:
1.2mm
1.2mm
Length:
5mm
5mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Min (Vsup):
-
2.2V
Connectivity:
-
I2C, SPI, USI
DAC Channels:
-
NO
Number of A/D Converters:
-
8
Number of GPIO:
-
16
MSP430F2001TPW

MSP430F2001TPW

(In Stock: 1500)

Texas Instruments