MSP430F437IPZ alternative parts: MSP430F447IPZR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
16 Bit Microcontroller, Mixed Signal, MSP430F4xx, 8 MHz, 32 KB, 1 KB, 100, QFP
16-bit Microcontrollers - MCU 32kB Flash 1MB RAM 12ADC/2USART 160sLCD
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
100
100
Weight:
677.610302mg
677.610302mg
Data Converters:
A/D 8x12b
A/D 8x12b
Number of I/Os:
48
48
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
MSP430x4xx
MSP430x4xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
8MHz
8MHz
Pin Count:
100
100
Interface:
SPI, UART, USART
SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
16
-
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
32KB 32K x 8 + 256B
32KB 32K x 8 + 256B
Connectivity:
SPI, UART/USART
SPI, UART/USART
Bit Size:
16
16
Access Time:
8 μs
-
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
16b
16b
DAC Channels:
NO
NO
Density:
256 kb
-
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
8
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
RAM (words):
1
1
Number of UART Channels:
1
2
Number of Serial I/Os:
2
2
Number of Timers:
7
7
Number of PWM Channels:
3
-
Number of SPI Channels:
2
-
Height:
1.6mm
1.6mm
Length:
14mm
14mm
Width:
14mm
14mm
Thickness:
1.4mm
1.4mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Supply Voltage-Max (Vsup):
-
3.6V
PWM Channels:
-
YES
Number of Programmable I/O:
-
48
MSP430F437IPZ

MSP430F437IPZ

(In Stock: 1000)

Texas Instruments