MTB30P06VT4G alternative parts: FQB30N06LTM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans MOSFET P-CH 60V 30A 3-Pin(2 Tab) D2PAK T/R
Trans MOSFET N-CH 60V 32A 3-Pin(2 Tab) D2PAK T/R
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 3 days ago)
ACTIVE (Last Updated: 19 hours ago)
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Surface Mount:
YES
-
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
30A Tc
32A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
3W Ta 125W Tc
3.75W Ta 79W Tc
Turn Off Delay Time:
98 ns
60 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2001
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Resistance:
80MOhm
35mOhm
Terminal Finish:
Tin (Sn)
Tin (Sn)
Additional Feature:
AVALANCHE RATED
-
Voltage - Rated DC:
-60V
60V
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Current Rating:
-30A
32A
Time@Peak Reflow Temperature-Max (s):
40
-
Pin Count:
3
-
JESD-30 Code:
R-PSSO-G2
R-PSSO-G2
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
3W
3.75W
Case Connection:
DRAIN
DRAIN
Turn On Delay Time:
14.7 ns
15 ns
FET Type:
P-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
80m Ω @ 15A, 10V
35m Ω @ 16A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
2.5V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
2190pF @ 25V
1040pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
80nC @ 10V
20nC @ 5V
Rise Time:
25.9ns
210ns
Drain to Source Voltage (Vdss):
60V
-
Vgs (Max):
±15V
±20V
Fall Time (Typ):
52.4 ns
110 ns
Continuous Drain Current (ID):
30A
32A
Gate to Source Voltage (Vgs):
15V
20V
Drain to Source Breakdown Voltage:
-60V
60V
Avalanche Energy Rating (Eas):
450 mJ
-
Nominal Vgs:
-2.6 V
-
Height:
4.83mm
4.83mm
Length:
10.29mm
10.67mm
Width:
9.65mm
9.65mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
9 Weeks
Mount:
-
Surface Mount
Weight:
-
1.31247g
Series:
-
QFET®
Threshold Voltage:
-
2.5V
MTB30P06VT4G

MTB30P06VT4G

(In Stock: 3900)

ON Semiconductor