MTB30P06VT4G alternative parts: IRF5305STRLPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans MOSFET P-CH 60V 30A 3-Pin(2 Tab) D2PAK T/R
Single P-Channel 55 V 60 mOhm 42 nC HEXFET® Power Mosfet - D2PAK
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 3 days ago)
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Surface Mount:
YES
-
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
30A Tc
31A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
3W Ta 125W Tc
3.8W Ta 110W Tc
Turn Off Delay Time:
98 ns
39 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Resistance:
80MOhm
60mOhm
Terminal Finish:
Tin (Sn)
-
Additional Feature:
AVALANCHE RATED
LOGIC LEVEL COMPATIBLE, AVALANCHE RATED, HIGH RELIABILITY
Voltage - Rated DC:
-60V
-55V
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Current Rating:
-30A
-31A
Time@Peak Reflow Temperature-Max (s):
40
30
Pin Count:
3
-
JESD-30 Code:
R-PSSO-G2
R-PSSO-G2
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
3W
110W
Case Connection:
DRAIN
DRAIN
Turn On Delay Time:
14.7 ns
14 ns
FET Type:
P-Channel
P-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
80m Ω @ 15A, 10V
60m Ω @ 16A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
2190pF @ 25V
1200pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
80nC @ 10V
63nC @ 10V
Rise Time:
25.9ns
66ns
Drain to Source Voltage (Vdss):
60V
55V
Vgs (Max):
±15V
±20V
Fall Time (Typ):
52.4 ns
63 ns
Continuous Drain Current (ID):
30A
-31A
Gate to Source Voltage (Vgs):
15V
20V
Drain to Source Breakdown Voltage:
-60V
-55V
Avalanche Energy Rating (Eas):
450 mJ
280 mJ
Nominal Vgs:
-2.6 V
-4 V
Height:
4.83mm
5.084mm
Length:
10.29mm
10.668mm
Width:
9.65mm
9.65mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead, Lead Free
Factory Lead Time:
-
12 Weeks
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Series:
-
HEXFET®
Number of Channels:
-
1
Threshold Voltage:
-
-4V
JEDEC-95 Code:
-
TO-252
Dual Supply Voltage:
-
-55V
Recovery Time:
-
110 ns
Max Junction Temperature (Tj):
-
175°C
MTB30P06VT4G

MTB30P06VT4G

(In Stock: 3900)

ON Semiconductor