MTB30P06VT4G alternative parts: NTB25P06T4G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans MOSFET P-CH 60V 30A 3-Pin(2 Tab) D2PAK T/R
MOSFET P-CH 60V 27.5A D2PAK
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Surface Mount:
YES
YES
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
30A Tc
27.5A Ta
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
3W Ta 125W Tc
120W Tj
Turn Off Delay Time:
98 ns
43 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2012
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Resistance:
80MOhm
-
Terminal Finish:
Tin (Sn)
-
Additional Feature:
AVALANCHE RATED
-
Voltage - Rated DC:
-60V
-60V
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Current Rating:
-30A
-25A
Time@Peak Reflow Temperature-Max (s):
40
-
Pin Count:
3
3
JESD-30 Code:
R-PSSO-G2
R-PSSO-G2
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
3W
120W
Case Connection:
DRAIN
DRAIN
Turn On Delay Time:
14.7 ns
14 ns
FET Type:
P-Channel
P-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
80m Ω @ 15A, 10V
82m Ω @ 25A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
2190pF @ 25V
1680pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
80nC @ 10V
50nC @ 10V
Rise Time:
25.9ns
72ns
Drain to Source Voltage (Vdss):
60V
60V
Vgs (Max):
±15V
±15V
Fall Time (Typ):
52.4 ns
190 ns
Continuous Drain Current (ID):
30A
27.5A
Gate to Source Voltage (Vgs):
15V
15V
Drain to Source Breakdown Voltage:
-60V
-60V
Avalanche Energy Rating (Eas):
450 mJ
600 mJ
Nominal Vgs:
-2.6 V
-
Height:
4.83mm
4.83mm
Length:
10.29mm
10.29mm
Width:
9.65mm
9.65mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
7 Weeks
Contact Plating:
-
Tin
Polarity/Channel Type:
-
N-CHANNEL
Drain-source On Resistance-Max:
-
0.082Ohm
Pulsed Drain Current-Max (IDM):
-
80A
MTB30P06VT4G

MTB30P06VT4G

(In Stock: 3900)

ON Semiconductor