MX25V1635FM1I alternative parts: SST25VF020B-80-4C-SAE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FLASH 16M SPI 80MHZ 8SOP | IC FLASH 2M SPI 80MHZ 8SOIC |
Factory Lead Time: | 10 Weeks | 2 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
Series: | MXSMIO™ | SST25 |
Published: | 2017 | 2010 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
Additional Feature: | ALSO IT CAN BE CONFIGURED AS 16M X 1 BIT | - |
Voltage - Supply: | 2.3V~3.6V | 2.7V~3.6V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
JESD-30 Code: | R-PDSO-G8 | - |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 2.3V | 2.7V |
Interface: | SPI, Serial | SPI, Serial |
Memory Size: | 16Mb 2M x 8 | 2Mb 256K x 8 |
Operating Mode: | SYNCHRONOUS | - |
Clock Frequency: | 80MHz | 80MHz |
Memory Format: | FLASH | FLASH |
Memory Interface: | SPI | SPI |
Organization: | 4MX4 | - |
Memory Width: | 4 | - |
Write Cycle Time - Word, Page: | 100μs, 4ms | 10μs |
Memory Density: | 16777216 bit | - |
Programming Voltage: | 3V | 2.7V |
Alternate Memory Width: | 2 | - |
Length: | 4.9mm | 5mm |
Height Seated (Max): | 1.75mm | - |
Width: | 3.9mm | 4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Pins: | - | 8 |
JESD-609 Code: | - | e3 |
ECCN Code: | - | 3A991.B.1.A |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Base Part Number: | - | SST25VF020B |
Pin Count: | - | 8 |
Operating Supply Voltage: | - | 3.3V |
Nominal Supply Current: | - | 20mA |
Access Time: | - | 6 ns |
Data Bus Width: | - | 8b |
Address Bus Width: | - | 1b |
Density: | - | 2 Mb |
Standby Current-Max: | - | 0.00002A |
Sync/Async: | - | Synchronous |
Word Size: | - | 8b |
Serial Bus Type: | - | SPI |
Endurance: | - | 100000 Write/Erase Cycles |
Data Retention Time-Min: | - | 100 |
Write Protection: | - | HARDWARE/SOFTWARE |
Height: | - | 1.5mm |
Radiation Hardening: | - | No |

MX25V1635FM1I
(In Stock: 8222)
MacronixUnited States