NC7SZ08M5X alternative parts: SN74AHC1G08DBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5
IC GATE AND 1CH 2-INP SOT23-5
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
5 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Weight:
30mg
15.790684mg
Number of Elements:
1
-
Operating Temperature:
-40°C~85°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
7SZ
74AHC
Published:
2009
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Voltage - Supply:
1.65V~5.5V
2V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
1.8V
3.3V
Base Part Number:
7SZ08
74AHC1G08
Power Supplies:
3.3V
-
Output Current:
32mA
8mA
Propagation Delay:
4.5 ns
5.8 ns
Quiescent Current:
20μA
1μA
Turn On Delay Time:
11 ns
9 ns
Family:
LVC/LCX/Z
AHC/VHC/H/U/V
Logic Function:
AND
AND
Number of Inputs:
2
2
Logic Type:
AND Gate
AND Gate
Max Propagation Delay @ V, Max CL:
4.5ns @ 5V, 50pF
7.9ns @ 5V, 50pF
Schmitt Trigger:
NO
-
Current - Quiescent (Max):
2μA
-
Max Junction Temperature (Tj):
150°C
150°C
Height:
1.45mm
1.45mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Logic Level-High:
-
1.5V ~ 3.85V
Logic Level-Low:
-
0.5V ~ 1.65V
Termination:
-
SMD/SMT
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
-
TR
Peak Reflow Temperature (Cel):
-
260
Pin Count:
-
5
Max Output Current:
-
8mA
Supply Voltage-Min (Vsup):
-
2V
Nominal Supply Current:
-
1μA
Output Characteristics:
-
3-STATE
Max I(ol):
-
0.008 A
Number of Gates:
-
1
Schmitt Trigger Input:
-
No
Ambient Temperature Range High:
-
125°C
Length:
-
2.9mm
Width:
-
1.6mm
Thickness:
-
1.2mm
NC7SZ08M5X

NC7SZ08M5X

(In Stock: 191290)

ON Semiconductor