NC7WZ14P6X alternative parts: NC7WZ07P6X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER SCHMITT 2CH SC70-6
ON SEMICONDUCTOR - NC7WZ07P6X - Buffer, Non-Inverting, Ultra High Speed, 1.65V to 5.5V, SC-70-6
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
9 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
6-TSSOP, SC-88, SOT-363
Number of Pins:
6
6
Weight:
28mg
28mg
Logic Level-High:
1.4V ~ 3.6V
-
Logic Level-Low:
0.2V ~ 1.2V
-
Number of Elements:
2
-
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7WZ
7WZ
Published:
2017
2017
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TR
TAPE AND REEL
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
2
2
Supply Voltage:
1.8V
1.8V
Base Part Number:
7WZ14
7WZ07
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3.3V
3.3V
Output Current:
32mA
-
Propagation Delay:
4.9 ns
12.6 ns
Quiescent Current:
1μA
10μA
Turn On Delay Time:
14.5 ns
11.5 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Inverter, Schmitt Trigger
Buffer, Inverting
Logic Type:
Inverter
Buffer, Non-Inverting
Max Propagation Delay @ V, Max CL:
4.9ns @ 5V, 50pF
-
Schmitt Trigger Input:
Yes
-
Features:
Schmitt Trigger
-
Height:
1mm
1.1mm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
Max Power Dissipation:
-
180mW
Output Type:
-
Open Drain
Polarity:
-
Non-Inverting
Number of Channels:
-
2
Load Capacitance:
-
50pF
Max Supply Current:
-
24mA
Number of Bits per Element:
-
1
Prop. Delay@Nom-Sup:
-
4.8 ns
Schmitt Trigger:
-
NO
Number of Output Lines:
-
2
Max Junction Temperature (Tj):
-
150°C
NC7WZ14P6X

NC7WZ14P6X

(In Stock: 38220)

ON Semiconductor