NC7WZ14P6X alternative parts: SN74LVC1G34DCKRG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER SCHMITT 2CH SC70-6
IC BUFFER NON-INVERT SC70-5
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
6
5
Weight:
28mg
-
Logic Level-High:
1.4V ~ 3.6V
-
Logic Level-Low:
0.2V ~ 1.2V
-
Number of Elements:
2
-
Operating Temperature:
-40°C~85°C
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7WZ
74LVC
Published:
2017
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
5
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
2
1
Supply Voltage:
1.8V
3.3V
Base Part Number:
7WZ14
74LVC1G34
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
3.3V
3.3V
Output Current:
32mA
-
Propagation Delay:
4.9 ns
4.1 ns
Quiescent Current:
1μA
1μA
Turn On Delay Time:
14.5 ns
9.9 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Inverter, Schmitt Trigger
Buffer, Inverting
Logic Type:
Inverter
Buffer, Non-Inverting
Max Propagation Delay @ V, Max CL:
4.9ns @ 5V, 50pF
-
Schmitt Trigger Input:
Yes
-
Features:
Schmitt Trigger
-
Height:
1mm
1.1mm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
REACH SVHC:
No SVHC
Unknown
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
NOT SPECIFIED
Pin Count:
-
5
Qualification Status:
-
Not Qualified
Output Type:
-
Push-Pull
Polarity:
-
Non-Inverting
Number of Channels:
-
1
Output Characteristics:
-
3-STATE
Max I(ol):
-
0.032 A
Schmitt Trigger:
-
NO
Number of Output Lines:
-
1
Thickness:
-
900μm
NC7WZ14P6X

NC7WZ14P6X

(In Stock: 38220)

ON Semiconductor