NC7WZ16P6X alternative parts: NC7WZ14P6X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - NC7WZ16P6X - Buffer, 1.65 V to 5.5 V, SC-70-6
IC INVERTER SCHMITT 2CH SC70-6
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
13 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
6-TSSOP, SC-88, SOT-363
Number of Pins:
6
6
Weight:
28mg
28mg
Operating Temperature:
-40°C~125°C TA
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7WZ
7WZ
Published:
2010
2017
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TAPE AND REEL
TR
Max Power Dissipation:
180mW
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
2
2
Supply Voltage:
1.8V
1.8V
Base Part Number:
7WZ16
7WZ14
Output Type:
Push-Pull
-
Polarity:
Non-Inverting
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3.3V
3.3V
Number of Channels:
2
-
Load Capacitance:
50pF
-
Propagation Delay:
3.8 ns
4.9 ns
Quiescent Current:
1μA
1μA
Turn On Delay Time:
10.6 ns
14.5 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Inverting
Buffer, Inverter, Schmitt Trigger
Logic Type:
Buffer, Non-Inverting
Inverter
Number of Bits per Element:
1
-
Schmitt Trigger:
NO
-
Number of Output Lines:
2
-
Height:
1mm
1mm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Logic Level-High:
-
1.4V ~ 3.6V
Logic Level-Low:
-
0.2V ~ 1.2V
Number of Elements:
-
2
Output Current:
-
32mA
Max Propagation Delay @ V, Max CL:
-
4.9ns @ 5V, 50pF
Schmitt Trigger Input:
-
Yes
Features:
-
Schmitt Trigger
NC7WZ16P6X

NC7WZ16P6X

(In Stock: 3000)

ON Semiconductor