NCP1117ST50T3G alternative parts: LD1117S25TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 5V 1A SOT223
STMICROELECTRONICS LD1117S25TRFixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 2.5V/800mA out, SOT-223-3
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Surface Mount:
YES
-
Number of Pins:
4
3
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
-
Tolerance:
1%
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
4
ECCN Code:
EAR99
EAR99
Power Rating:
781mW
12W
Packing Method:
TAPE AND REEL
TR, 7 INCH
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Terminal Pitch:
2.3mm
-
Current Rating:
-600A
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
NCP1117ST50
LD1117
Pin Count:
4
4
Number of Outputs:
1
1
Output Voltage:
5V
2.5V
Output Type:
Fixed
Fixed
Max Output Current:
1A
1.3A
Output Configuration:
Positive
Positive
Quiescent Current:
10mA
10mA
Accuracy:
1 %
1 %
Output Voltage 1:
5V
2.5V
Number of Regulators:
1
1
Min Input Voltage:
3.5V
3.6V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
Halogen Free:
Halogen Free
-
PSRR:
61dB (120Hz)
75dB (120Hz)
Dropout Voltage:
1.07V
1.1V
Nominal Input Voltage:
20V
2.5V
Dropout Voltage1-Nom:
1.07V
1.1V
Min Current Limit:
1A
-
Nominal Output Voltage:
5V
2.5V
Input Bias Current:
6mA
5mA
Output Voltage Accuracy:
1 %
1 %
Height:
1.69mm
2mm
Length:
6.7mm
6.95mm
Width:
3.7mm
7.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Termination:
-
SMD/SMT
Terminal Finish:
-
Matte Tin (Sn) - annealed
Max Power Dissipation:
-
12W
JESD-30 Code:
-
R-PDSO-G4
Voltage:
-
2.5V
Max Supply Voltage:
-
15V
Min Supply Voltage:
-
3.9V
Power Dissipation:
-
12W
Max Output Voltage:
-
2.5V
Reference Voltage:
-
1.25V
Min Output Voltage:
-
2.5V
NCP1117ST50T3G

NCP1117ST50T3G

ON Semiconductor