NCP1117ST50T3G alternative parts: TLV1117IDCYR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 5V 1A SOT223 | IC REG LIN POS ADJ 800MA SOT223 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
Surface Mount: | YES | - |
Number of Pins: | 4 | 4 |
Operating Temperature: | 0°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2007 | - |
Tolerance: | 1% | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 4 | 4 |
ECCN Code: | EAR99 | EAR99 |
Power Rating: | 781mW | - |
Packing Method: | TAPE AND REEL | TR |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.3mm | 2.3mm |
Current Rating: | -600A | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | NCP1117ST50 | TLV1117 |
Pin Count: | 4 | 4 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 5V | 13.7V |
Output Type: | Fixed | Adjustable |
Max Output Current: | 1A | 800mA |
Output Configuration: | Positive | Positive |
Quiescent Current: | 10mA | 5mA |
Accuracy: | 1 % | 2.5 % |
Output Voltage 1: | 5V | - |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 3.5V | 2.7V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Voltage Dropout (Max): | 1.2V @ 800mA | 1.3V @ 800mA |
Halogen Free: | Halogen Free | - |
PSRR: | 61dB (120Hz) | 75dB (120Hz) |
Dropout Voltage: | 1.07V | 1.2V |
Nominal Input Voltage: | 20V | - |
Dropout Voltage1-Nom: | 1.07V | 1.2V |
Min Current Limit: | 1A | 800mA |
Nominal Output Voltage: | 5V | - |
Input Bias Current: | 6mA | 5mA |
Output Voltage Accuracy: | 1 % | - |
Height: | 1.69mm | 1.8mm |
Length: | 6.7mm | 6.5mm |
Width: | 3.7mm | 3.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Voltage - Input (Max): | - | 15V |
Min Supply Voltage: | - | 2.7V |
Max Output Voltage: | - | 13.7V |
Reference Voltage: | - | 1.262V |
Min Output Voltage: | - | 1.25V |
Load Regulation-Max(%): | - | 0.5% |
Thickness: | - | 1.6mm |

NCP1117ST50T3G
(In Stock: 7976)
ON SemiconductorUnited States