NE5532D8G alternative parts: MCP6292-E/SN
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Dual GP ±20V 8-Pin SOIC N Rail | IC OPAMP GP 2 CIRCUIT 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 4 Weeks | 10 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Number of Elements: | 2 | - |
Operating Temperature: | 0°C~70°C | -40°C~125°C |
Packaging: | Tube | Tube |
Published: | 2002 | 2000 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | RAIL | - |
Max Power Dissipation: | 780mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 15V | 5V |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | NE5532 | MCP6292 |
Pin Count: | 8 | 8 |
Power Supplies: | +-15V | - |
Operating Supply Current: | 8mA | 1mA |
Nominal Supply Current: | 8mA | 1mA |
Power Dissipation: | 780mW | - |
Output Current: | 38mA | 25mA |
Slew Rate: | 9V/μs | 7V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 200nA | 1pA |
Voltage - Supply, Single/Dual (±): | ±3V~20V | 2.4V~6V |
Halogen Free: | Halogen Free | - |
Output Current per Channel: | 38mA | 25mA |
Input Offset Voltage (Vos): | 4mV | 3mV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Unity Gain BW-Nom: | 10000 kHz | 10000 kHz |
Voltage Gain: | 100dB | 110dB |
Average Bias Current-Max (IIB): | 1μA | 0.005μA |
Power Supply Rejection Ratio (PSRR): | 100dB | 70dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 500μV | - |
Nominal Gain Bandwidth Product: | 10MHz | - |
Height: | 1.5mm | 1.25mm |
Length: | 5mm | 4.9mm |
Width: | 4mm | 3.9mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Terminal Finish: | - | Matte Tin (Sn) |
Output Type: | - | Rail-to-Rail |
Number of Channels: | - | 2 |
Bandwidth: | - | 10MHz |
Supply Voltage Limit-Max: | - | 7V |
Low-Bias: | - | YES |
Micropower: | - | NO |
Programmable Power: | - | NO |
REACH SVHC: | - | No SVHC |
NE5532D8G
(In Stock: 50000)
ON SemiconductorUnited States