NE5532P alternative parts: SA5532AP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 2 CIRCUIT 8DIP | Dual Low-Noise Operational Amplifier 8-PDIP -40 to 85 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Surface Mount: | NO | NO |
Number of Pins: | 8 | 8 |
Manufacturer Package Identifier: | P (R-PDIP-8) | - |
Operating Temperature: | 0°C~70°C | -40°C~85°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 2 |
Supply Voltage: | 15V | 15V |
Base Part Number: | NE5532 | SA5532 |
Pin Count: | 8 | 8 |
Power Supplies: | +-5/+-15/10/30V | +-5/+-15/10/30V |
Number of Channels: | 2 | - |
Operating Supply Current: | 8mA | 8mA |
Nominal Supply Current: | 16mA | 16mA |
Output Current: | 38mA | 38mA |
Slew Rate: | 9V/μs | 9V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 200nA | 200nA |
Voltage - Supply, Single/Dual (±): | ±5V~15V | ±5V~15V |
Output Current per Channel: | 38mA | 38mA |
Input Offset Voltage (Vos): | 4mV | 4mV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 10000 kHz | 10000 kHz |
Voltage Gain: | 100dB | 100dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 500μV | 500μV |
Low-Bias: | NO | NO |
Micropower: | NO | NO |
Programmable Power: | NO | NO |
Dual Supply Voltage: | 9V | - |
Nominal Gain Bandwidth Product: | 10MHz | 10MHz |
Max I/O Voltage: | 4mV | 4mV |
Power: | YES | NO |
Input Offset Current-Max (IIO): | 0.15μA | 0.15μA |
Height: | 5.08mm | 5.08mm |
Length: | 9.81mm | 9.81mm |
Width: | 6.35mm | 6.35mm |
Thickness: | 3.9mm | 3.9mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 2 |
Operating Supply Voltage: | - | 15V |
Bandwidth: | - | 10MHz |

NE5532P
(In Stock: 664)
Texas InstrumentsUnited States