NRF24L01 alternative parts: CC2500RGP
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | RF Transceiver GFSK 3V 20-Pin QFN EP | In a Pack of 2, Texas Instruments CC2500RGP, RF Transceiver IC 2.4GHz to 2.48GHz 20-Pin QFN |
Factory Lead Time: | 20 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 20 | 20 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tube |
Published: | 2005 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 20 |
Type: | TxRx Only | TxRx Only |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 1.9V~3.6V | 1.8V~3.6V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Depth: | 4mm | - |
Frequency: | 2.4GHz | 2.4GHz |
Power Supplies: | 3V | - |
Power - Output: | 0dBm | 1dBm |
RF Family/Standard: | General ISM > 1GHZ | General ISM > 1GHZ |
Data Rate (Max): | 2Mbps | 500kBaud |
Serial Interfaces: | SPI | SPI |
Current - Receiving: | 11.1mA~12.3mA | 13.3mA~19.6mA |
Current - Transmitting: | 7mA~11.3mA | 11.1mA~21.5mA |
Modulation: | GFSK | 2FSK, GFSK, MSK, OOK |
Sensitivity (dBm): | -85 dBm | -104 dBm |
Length: | 4mm | 4mm |
Height Seated (Max): | 0.95mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Contact Plating: | - | Gold |
Mount: | - | Surface Mount |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Base Part Number: | - | CC2500 |
Qualification Status: | - | Not Qualified |
Nominal Supply Current: | - | 21.6mA |
Density: | - | 0 b |
Number of Receivers: | - | 1 |
Height: | - | 1mm |
Width: | - | 4mm |
Thickness: | - | 930μm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |
NRF24L01
(In Stock: 2901)
Nordic Semiconductor ASAUnited States