NRF24L01 alternative parts: SI4455-B1A-FM
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | RF Transceiver GFSK 3V 20-Pin QFN EP | IC RF TXRX MCU ISM<1GHZ 20-VFQFN |
Factory Lead Time: | 20 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 20 | 20 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tray |
Published: | 2005 | 2000 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 20 | 20 |
Type: | TxRx Only | TxRx Only |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 1.9V~3.6V | 1.8V~3.6V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Depth: | 4mm | 3mm |
Frequency: | 2.4GHz | 283MHz~960MHz |
Power Supplies: | 3V | - |
Power - Output: | 0dBm | 13dBm Max |
RF Family/Standard: | General ISM > 1GHZ | General ISM < 1GHz |
Data Rate (Max): | 2Mbps | 500kbps |
Serial Interfaces: | SPI | SPI |
Current - Receiving: | 11.1mA~12.3mA | 10mA |
Current - Transmitting: | 7mA~11.3mA | 18mA~30mA |
Modulation: | GFSK | FSK, GFSK, OOK |
Sensitivity (dBm): | -85 dBm | -116 dBm |
Length: | 4mm | 3mm |
Height Seated (Max): | 0.95mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Operating Supply Voltage: | - | 3.6V |
GPIO: | - | 4 |
Width: | - | 3mm |
Height: | - | 850μm |
REACH SVHC: | - | Unknown |
NRF24L01
(In Stock: 2901)
Nordic Semiconductor ASAUnited States