NRF24L01 alternative parts: SI4455-B1A-FMR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RF Transceiver GFSK 3V 20-Pin QFN EP
IC EZRADIO FM TRANSCEIVER 20QFN
Factory Lead Time:
20 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
20
20
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
Published:
2005
2000
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
20
20
Type:
TxRx Only
TxRx Only
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.9V~3.6V
1.8V~3.6V
Terminal Position:
QUAD
QUAD
Number of Functions:
1
1
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Depth:
4mm
3mm
Frequency:
2.4GHz
283MHz~960MHz
Power Supplies:
3V
-
Power - Output:
0dBm
13dBm Max
RF Family/Standard:
General ISM > 1GHZ
General ISM < 1GHz
Data Rate (Max):
2Mbps
500kbps
Serial Interfaces:
SPI
SPI
Current - Receiving:
11.1mA~12.3mA
10mA
Current - Transmitting:
7mA~11.3mA
18mA~30mA
Modulation:
GFSK
FSK, GFSK, OOK
Sensitivity (dBm):
-85 dBm
-116 dBm
Length:
4mm
3mm
Height Seated (Max):
0.95mm
0.9mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Weight:
-
16.499422mg
Terminal Form:
-
NO LEAD
Operating Supply Voltage:
-
3.6V
Max Supply Current:
-
30mA
Number of Receivers:
-
1
GPIO:
-
4
NRF24L01

NRF24L01

(In Stock: 2901)

Nordic Semiconductor ASA