NRF51822-QFAA-R alternative parts: ATMEGA2564RFR2-ZF
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP | IC RF TXRX MCU 802.15.4 48-VFQFN |
Factory Lead Time: | 20 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 48 | 48 |
Operating Temperature: | -25°C~75°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tray |
Published: | 2007 | 2013 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
Type: | TxRx + MCU | TxRx + MCU |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 1.8V~3.6V | 1.8V~3.6V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | 3V |
Terminal Pitch: | 0.4mm | 0.5mm |
Frequency: | 2.4GHz | 2.4GHz |
Operating Supply Voltage: | 3.6V | - |
Interface: | I2C, SPI, UART | 2-Wire, I2C, SPI, USART |
Memory Size: | 256kB Flash 16kB RAM | 256kB Flash 8kB EEPROM 32kB SRAM |
RAM Size: | 16kB | 32kB |
Data Bus Width: | 32b | 8b |
Protocol: | Bluetooth v4.0 | Zigbee® |
Core Architecture: | ARM | AVR |
Power - Output: | 4dBm | 3.5dBm |
RF Family/Standard: | Bluetooth, General ISM > 1GHz | 802.15.4 |
Data Rate (Max): | 2Mbps | 2Mbps |
Serial Interfaces: | I2C, SPI, UART | I2C, JTAG, SPI, USART |
Current - Receiving: | 9.7mA~13.4mA | 5mA~12.5mA |
Current - Transmitting: | 4.7mA~16mA | 8mA~14.5mA |
Modulation: | GFSK | O-QPSK |
Sensitivity (dBm): | -96 dBm | -100 dBm |
GPIO: | 32 | 32 |
Length: | 6mm | 7mm |
Height Seated (Max): | 0.95mm | 0.9mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Memory Types: | - | FLASH |
Number of I/Os: | - | 33 |
ROM(word): | - | 131072 |
Watchdog Timers: | - | Yes |
Pbfree Code: | - | yes |
Base Part Number: | - | ATMEGA2564RFR2 |
Power Supplies: | - | 2/3.3V |
Bit Size: | - | 8 |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
Number of Timers/Counters: | - | 6 |
Number of GPIO: | - | 33 |
NRF51822-QFAA-R
(In Stock: 3)
Nordic Semiconductor ASAUnited States