NRF51822-QFAA-R alternative parts: CYBL10162-56LQXI
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP | MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray |
Factory Lead Time: | 20 Weeks | 15 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 56-UFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 48 | 56 |
Operating Temperature: | -25°C~75°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tray |
Published: | 2007 | 2011 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 56 |
Type: | TxRx + MCU | TxRx + MCU |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 1.8V~3.6V | 1.8V~5.5V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.4mm | - |
Frequency: | 2.4GHz | 2.4GHz |
Operating Supply Voltage: | 3.6V | - |
Interface: | I2C, SPI, UART | I2C, SPI, UART |
Memory Size: | 256kB Flash 16kB RAM | 128kB Flash 8kB ROM 16kB SRAM |
RAM Size: | 16kB | 16kB |
Data Bus Width: | 32b | 32b |
Protocol: | Bluetooth v4.0 | Bluetooth v4.1 |
Core Architecture: | ARM | ARM |
Power - Output: | 4dBm | 3dBm |
RF Family/Standard: | Bluetooth, General ISM > 1GHz | Bluetooth |
Data Rate (Max): | 2Mbps | 1Mbps |
Serial Interfaces: | I2C, SPI, UART | I2C, SPI, UART |
Current - Receiving: | 9.7mA~13.4mA | 16.4mA~21.5mA |
Current - Transmitting: | 4.7mA~16mA | 12.5mA~20mA |
Modulation: | GFSK | GFSK |
Sensitivity (dBm): | -96 dBm | -91 dBm |
GPIO: | 32 | - |
Length: | 6mm | 7mm |
Height Seated (Max): | 0.95mm | 0.6mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Memory Types: | - | FLASH |
Number of I/Os: | - | 36 |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Number of Timers/Counters: | - | 4 |
Boundary Scan: | - | YES |
Number of Programmable I/O: | - | 36 |
RAM (words): | - | 16000 |
Bus Compatibility: | - | I2C |
Lead Free: | - | Lead Free |
NRF51822-QFAA-R
(In Stock: 3)
Nordic Semiconductor ASAUnited States