NRF51822-QFAA-R alternative parts: CYBL10562-56LQXI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Factory Lead Time:
20 Weeks
15 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
56-UFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
48
56
Operating Temperature:
-25°C~75°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tray
Published:
2007
2011
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
56
Type:
TxRx + MCU
TxRx + MCU
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.8V~3.6V
1.9V~5.5V
Terminal Position:
QUAD
QUAD
Number of Functions:
1
-
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.4mm
-
Frequency:
2.4GHz
2.4GHz
Operating Supply Voltage:
3.6V
-
Interface:
I2C, SPI, UART
I2C, I2S, SPI, UART
Memory Size:
256kB Flash 16kB RAM
128kB Flash 16kB SRAM
RAM Size:
16kB
16kB
Data Bus Width:
32b
32b
Protocol:
Bluetooth v4.0
Bluetooth v4.1
Core Architecture:
ARM
ARM
Power - Output:
4dBm
3dBm
RF Family/Standard:
Bluetooth, General ISM > 1GHz
Bluetooth
Data Rate (Max):
2Mbps
1Mbps
Serial Interfaces:
I2C, SPI, UART
I2C, I2S, SPI, UART
Current - Receiving:
9.7mA~13.4mA
16.4mA
Current - Transmitting:
4.7mA~16mA
15.6mA
Modulation:
GFSK
GFSK
Sensitivity (dBm):
-96 dBm
-89 dBm
GPIO:
32
-
Length:
6mm
7mm
Height Seated (Max):
0.95mm
0.6mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Memory Types:
-
FLASH
Number of I/Os:
-
36
Watchdog Timers:
-
Yes
Terminal Form:
-
NO LEAD
Number of Timers/Counters:
-
4
Boundary Scan:
-
YES
Number of Programmable I/O:
-
36
RAM (words):
-
16000
Bus Compatibility:
-
I2C
Lead Free:
-
Lead Free
NRF51822-QFAA-R

NRF51822-QFAA-R

(In Stock: 3)

Nordic Semiconductor ASA