NTE987 alternative parts: LM324AN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | LM324A Series 1.5 mV Input Offset Quad Operational Amplifier - DIP-14 | |
Mount: | Through Hole | Through Hole |
Package / Case: | DIP | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 72.574779g | 1.62g |
ECCN Code: | EAR99 | - |
Max Operating Temperature: | 70°C | 70°C |
Min Operating Temperature: | 0°C | 0°C |
Terminal Position: | DUAL | - |
Number of Functions: | 4 | - |
Supply Voltage: | 5V | - |
Pin Count: | 14 | - |
Qualification Status: | Not Qualified | - |
Temperature Grade: | COMMERCIAL | - |
Max Supply Voltage: | 32V | 32V |
Min Supply Voltage: | 3V | 3V |
Nominal Supply Current: | 3mA | 1.2mA |
Current - Output: | 40mA | - |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | OPERATIONAL AMPLIFIER | General Purpose |
Common Mode Rejection Ratio: | 65 dB | 65 dB |
Current - Input Bias: | -90nA | 40nA |
Max Input Voltage: | 28.3V | - |
Input Offset Voltage (Vos): | 2mV | 3mV |
Average Bias Current-Max (IIB): | 0.5μA | - |
Power Supply Rejection Ratio (PSRR): | 65dB | 65dB |
Low-Offset: | NO | - |
Frequency Compensation: | YES | - |
Max Dual Supply Voltage: | 16V | 16V |
Low-Bias: | NO | - |
Micropower: | YES | - |
Min Dual Supply Voltage: | 1.5V | 1.5V |
Bias Current-Max (IIB) @25C: | 0.25μA | - |
Programmable Power: | NO | - |
Wideband: | NO | - |
Voltage Gain-Min: | 15000 | - |
Number of Amplifiers: | 4 | 4 |
Height: | 12.7mm | 4.57mm |
Length: | 19.95mm | 19.3mm |
Width: | 76.2mm | 6.35mm |
REACH SVHC: | Unknown | No SVHC |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | LAST SHIPMENTS (Last Updated: 4 days ago) |
Mounting Type: | - | Through Hole |
Supplier Device Package: | - | 14-DIP |
Number of Elements: | - | 4 |
Operating Temperature: | - | 0°C~70°C |
Packaging: | - | Tube |
Published: | - | 2012 |
Part Status: | - | Obsolete |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Max Power Dissipation: | - | 1.13W |
Base Part Number: | - | LM324 |
Operating Supply Voltage: | - | 5V |
Number of Channels: | - | 4 |
Number of Circuits: | - | 4 |
Operating Supply Current: | - | 1.5mA |
Power Dissipation: | - | 1.31W |
Output Current: | - | 40mA |
Max Supply Current: | - | 700μA |
Current - Supply: | - | 1.5mA |
Slew Rate: | - | 0.5 V/μs |
Voltage - Supply, Single/Dual (±): | - | 3V~32V ±1.5V~16V |
Output Current per Channel: | - | 40mA |
Gain Bandwidth Product: | - | 1MHz |
Voltage Gain: | - | 100dB |
Voltage - Input Offset: | - | 1.5mV |
Dual Supply Voltage: | - | 3V |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

NTE987
NTE Electronics, Inc.United States