NTE987 alternative parts: LM324N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
Mount:
Through Hole
Through Hole
Package / Case:
DIP
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Weight:
72.574779g
1.62g
ECCN Code:
EAR99
-
Max Operating Temperature:
70°C
70°C
Min Operating Temperature:
0°C
0°C
Terminal Position:
DUAL
-
Number of Functions:
4
-
Supply Voltage:
5V
-
Pin Count:
14
-
Qualification Status:
Not Qualified
-
Temperature Grade:
COMMERCIAL
-
Max Supply Voltage:
32V
32V
Min Supply Voltage:
3V
3V
Nominal Supply Current:
3mA
1.2mA
Current - Output:
40mA
-
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
OPERATIONAL AMPLIFIER
General Purpose
Common Mode Rejection Ratio:
65 dB
65 dB
Current - Input Bias:
-90nA
40nA
Max Input Voltage:
28.3V
-
Input Offset Voltage (Vos):
2mV
7mV
Average Bias Current-Max (IIB):
0.5μA
-
Power Supply Rejection Ratio (PSRR):
65dB
65dB
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Max Dual Supply Voltage:
16V
16V
Low-Bias:
NO
-
Micropower:
YES
-
Min Dual Supply Voltage:
1.5V
1.5V
Bias Current-Max (IIB) @25C:
0.25μA
-
Programmable Power:
NO
-
Wideband:
NO
-
Voltage Gain-Min:
15000
-
Number of Amplifiers:
4
4
Height:
12.7mm
3.25mm
Length:
19.95mm
19.3mm
Width:
76.2mm
6.35mm
REACH SVHC:
Unknown
No SVHC
RoHS Status:
RoHS Compliant
RoHS Compliant
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 3 days ago)
Factory Lead Time:
-
7 Weeks
Mounting Type:
-
Through Hole
Supplier Device Package:
-
14-DIP
Number of Elements:
-
4
Operating Temperature:
-
0°C~70°C
Packaging:
-
Tube
Published:
-
2010
Part Status:
-
Obsolete
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Max Power Dissipation:
-
1.31W
Base Part Number:
-
LM324
Operating Supply Voltage:
-
5V
Number of Channels:
-
4
Number of Circuits:
-
4
Operating Supply Current:
-
1mA
Power Dissipation:
-
1.31W
Output Current:
-
40mA
Max Supply Current:
-
700μA
Current - Supply:
-
1mA
Slew Rate:
-
0.3 V/μs
Voltage - Supply, Single/Dual (±):
-
3V~32V ±1.5V~16V
Output Current per Channel:
-
40mA
Bandwidth:
-
12 kHz
Gain Bandwidth Product:
-
1MHz
Voltage Gain:
-
100dB
Voltage - Input Offset:
-
1.5mV
Gain:
-
100 dB
Max Frequency:
-
20kHz
Dual Supply Voltage:
-
3V
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
NTE987

NTE987

NTE Electronics, Inc.