NTE987 alternative parts: LM324SNG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4 CIRCUIT 14DIP | |
Mount: | Through Hole | Through Hole |
Package / Case: | DIP | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 72.574779g | - |
ECCN Code: | EAR99 | - |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Pin Count: | 14 | - |
Qualification Status: | Not Qualified | - |
Temperature Grade: | COMMERCIAL | - |
Max Supply Voltage: | 32V | - |
Min Supply Voltage: | 3V | - |
Nominal Supply Current: | 3mA | - |
Current - Output: | 40mA | - |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | OPERATIONAL AMPLIFIER | General Purpose |
Common Mode Rejection Ratio: | 65 dB | 65 dB |
Current - Input Bias: | -90nA | 90nA |
Max Input Voltage: | 28.3V | - |
Input Offset Voltage (Vos): | 2mV | 2mV |
Average Bias Current-Max (IIB): | 0.5μA | 0.5μA |
Power Supply Rejection Ratio (PSRR): | 65dB | 65dB |
Low-Offset: | NO | - |
Frequency Compensation: | YES | - |
Max Dual Supply Voltage: | 16V | - |
Low-Bias: | NO | - |
Micropower: | YES | - |
Min Dual Supply Voltage: | 1.5V | - |
Bias Current-Max (IIB) @25C: | 0.25μA | - |
Programmable Power: | NO | - |
Wideband: | NO | - |
Voltage Gain-Min: | 15000 | - |
Number of Amplifiers: | 4 | - |
Height: | 12.7mm | - |
Length: | 19.95mm | 19.18mm |
Width: | 76.2mm | 7.62mm |
REACH SVHC: | Unknown | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lifecycle Status: | - | LAST SHIPMENTS (Last Updated: 1 day ago) |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Tin |
Mounting Type: | - | Through Hole |
Operating Temperature: | - | 0°C~70°C |
Packaging: | - | Tube |
Published: | - | 2014 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Part Status: | - | Obsolete |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Number of Terminations: | - | 14 |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Number of Circuits: | - | 4 |
Operating Supply Current: | - | 3mA |
Voltage - Supply, Single/Dual (±): | - | 3V~32V |
Output Current per Channel: | - | 40mA |
Voltage Gain: | - | 100dB |
Supply Voltage Limit-Max: | - | 32V |
Height Seated (Max): | - | 5.33mm |
Lead Free: | - | Lead Free |

NTE987
NTE Electronics, Inc.United States