NTE987 alternative parts: LP324N/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
Mount:
Through Hole
Through Hole
Package / Case:
DIP
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Weight:
72.574779g
113.398093g
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
70°C
-
Min Operating Temperature:
0°C
-
Terminal Position:
DUAL
DUAL
Number of Functions:
4
4
Supply Voltage:
5V
5V
Pin Count:
14
14
Qualification Status:
Not Qualified
-
Temperature Grade:
COMMERCIAL
-
Max Supply Voltage:
32V
-
Min Supply Voltage:
3V
-
Nominal Supply Current:
3mA
85μA
Current - Output:
40mA
-
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
General Purpose
Common Mode Rejection Ratio:
65 dB
80 dB
Current - Input Bias:
-90nA
2nA
Max Input Voltage:
28.3V
-
Input Offset Voltage (Vos):
2mV
4mV
Average Bias Current-Max (IIB):
0.5μA
0.02μA
Power Supply Rejection Ratio (PSRR):
65dB
80dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
16V
-
Low-Bias:
NO
NO
Micropower:
YES
YES
Min Dual Supply Voltage:
1.5V
-
Bias Current-Max (IIB) @25C:
0.25μA
0.01μA
Programmable Power:
NO
NO
Wideband:
NO
-
Voltage Gain-Min:
15000
-
Number of Amplifiers:
4
-
Height:
12.7mm
5.33mm
Length:
19.95mm
19.177mm
Width:
76.2mm
6.35mm
REACH SVHC:
Unknown
No SVHC
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
-
6 Weeks
Mounting Type:
-
Through Hole
Operating Temperature:
-
0°C~70°C
Packaging:
-
Tube
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Part Status:
-
Active
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Number of Terminations:
-
14
Terminal Finish:
-
Matte Tin (Sn)
Base Part Number:
-
LP324
Operating Supply Voltage:
-
16V
Power Supplies:
-
5/30V
Number of Channels:
-
4
Operating Supply Current:
-
85μA
Output Current:
-
20mA
Slew Rate:
-
0.05V/μs
Voltage - Supply, Single/Dual (±):
-
3V~32V ±1.5V~16V
Output Current per Channel:
-
10mA
Bandwidth:
-
100 kHz
Unity Gain BW-Nom:
-
100 kHz
Voltage Gain:
-
93.98dB
Supply Voltage Limit-Max:
-
32V
Voltage - Input Offset:
-
2mV
Dual Supply Voltage:
-
9V
Input Offset Current-Max (IIO):
-
0.002μA
Thickness:
-
3.429mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
NTE987

NTE987

NTE Electronics, Inc.