OP270GN8#PBF alternative parts: CA3240AE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 4.5MHZ 8DIP
Factory Lead Time:
8 Weeks
-
Package / Case:
8-DIP (0.300, 7.62mm)
DIP
Mounting Type:
Through Hole
-
Mount:
Through Hole
Through Hole
Number of Pins:
8
8
Published:
2006
1998
Packaging:
Tube
-
Operating Temperature:
-40°C~85°C
-
Part Status:
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Base Part Number:
OP270
-
Pin Count:
8
8
Number of Circuits:
2
-
Operating Supply Current:
4mA
8mA
Quiescent Current:
3.25mA
-
Slew Rate:
3V/μs
9 V/μs
Amplifier Type:
General Purpose
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
100 dB
90 dB
Current - Input Bias:
15nA
10pA
Voltage - Supply, Single/Dual (±):
±4.5V~18V
-
Input Offset Voltage (Vos):
50μV
2mV
Gain Bandwidth Product:
6MHz
4.5MHz
Voltage Gain:
126.02dB
100dB
Power Supply Rejection Ratio (PSRR):
116dB
-
Input Capacitance:
3pF
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Contact Plating:
-
Lead, Tin
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Terminal Position:
-
DUAL
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Number of Functions:
-
2
Supply Voltage:
-
15V
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Power Supplies:
-
5/+-15V
Temperature Grade:
-
INDUSTRIAL
Number of Channels:
-
2
Max Supply Voltage:
-
36V
Min Supply Voltage:
-
4V
Nominal Supply Current:
-
4mA
Architecture:
-
VOLTAGE-FEEDBACK
Output Current per Channel:
-
40mA
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
4500 kHz
Average Bias Current-Max (IIB):
-
0.00064μA
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Max Dual Supply Voltage:
-
18V
Low-Bias:
-
YES
Min Dual Supply Voltage:
-
2V
Bias Current-Max (IIB) @25C:
-
0.00004μA
Height Seated (Max):
-
5.33mm
OP270GN8#PBF

OP270GN8#PBF

Linear Technology/Analog Devices