OP270GN8#PBF alternative parts: LT1215CN8#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Factory Lead Time:
8 Weeks
8 Weeks
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Mounting Type:
Through Hole
Through Hole
Mount:
Through Hole
-
Number of Pins:
8
8
Published:
2006
2001
Packaging:
Tube
Tube
Operating Temperature:
-40°C~85°C
0°C~70°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Base Part Number:
OP270
LT1215
Pin Count:
8
8
Number of Circuits:
2
-
Operating Supply Current:
4mA
5.7mA
Quiescent Current:
3.25mA
-
Slew Rate:
3V/μs
50V/μs
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
100 dB
86 dB
Current - Input Bias:
15nA
360nA
Voltage - Supply, Single/Dual (±):
±4.5V~18V
2.5V~36V ±1.25V~18V
Input Offset Voltage (Vos):
50μV
125μV
Gain Bandwidth Product:
6MHz
-
Voltage Gain:
126.02dB
115.56dB
Power Supply Rejection Ratio (PSRR):
116dB
93dB
Input Capacitance:
3pF
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
PRODUCTION (Last Updated: 3 months ago)
Surface Mount:
-
NO
JESD-609 Code:
-
e3
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Terminal Position:
-
DUAL
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Number of Functions:
-
2
Supply Voltage:
-
15V
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Operating Supply Voltage:
-
18V
Number of Channels:
-
2
Supply Current-Max:
-
19mA
Architecture:
-
VOLTAGE-FEEDBACK
Output Current per Channel:
-
50mA
Bandwidth:
-
23MHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
23000 kHz
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Voltage - Input Offset:
-
250μV
Bias Current-Max (IIB) @25C:
-
0.6μA
Dual Supply Voltage:
-
15V
Nominal Gain Bandwidth Product:
-
23MHz
Height Seated (Max):
-
3.937mm
REACH SVHC:
-
No SVHC
OP270GN8#PBF

OP270GN8#PBF

Linear Technology/Analog Devices