OP27CJ8 alternative parts: LM101AJ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP PREC LN 8-CDIP | IC OPAMP GP 1 CIRCUIT 8CERDIP |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-CDIP (0.300, 7.62mm) | 8-CDIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
Published: | 2003 | - |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | OP27 | LM101 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | - |
Power Dissipation: | 500mW | 1W |
Slew Rate: | 2.8V/μs | 0.5V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 100 dB | 80 dB |
Current - Input Bias: | 15nA | 30nA |
Voltage - Supply, Single/Dual (±): | ±4V~18V | 10V~44V ±5V~22V |
Input Offset Voltage (Vos): | 100μV | 2mV |
Gain Bandwidth Product: | 8MHz | 1MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 80000 kHz | 1000000 kHz |
Voltage Gain: | 123.52dB | 104.08dB |
Power Supply Rejection Ratio (PSRR): | 94dB | 80dB |
Low-Offset: | YES | NO |
Frequency Compensation: | YES | NO |
Supply Voltage Limit-Max: | 22V | - |
Voltage - Input Offset: | 30μV | 700μV |
Neg Supply Voltage-Max (Vsup): | -22V | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 6 Weeks |
Number of Elements: | - | 1 |
Operating Supply Voltage: | - | 22V |
Power Supplies: | - | +-5/+-20V |
Operating Supply Current: | - | 1.8mA |
Nominal Supply Current: | - | 1.2mA |
Output Current: | - | 25mA |
Average Bias Current-Max (IIB): | - | 0.075μA |
Low-Bias: | - | NO |
Micropower: | - | NO |
Bias Current-Max (IIB) @25C: | - | 0.075μA |
Programmable Power: | - | NO |
Dual Supply Voltage: | - | 9.121518MV |
Wideband: | - | NO |
Height: | - | 5.08mm |
Length: | - | 10.16mm |
Width: | - | 6.502mm |
Thickness: | - | 4.064mm |
Radiation Hardening: | - | No |

OP27CJ8
Linear Technology/Analog DevicesUnited States