OP27CJ8 alternative parts: TL072MJG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP PREC LN 8-CDIP | |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | 8-CDIP (0.300, 7.62mm) | CDIP |
Number of Pins: | 8 | 8 |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tube | Rail/Tube |
Published: | 2003 | - |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | 2 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | OP27 | - |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | - |
Power Dissipation: | 500mW | - |
Slew Rate: | 2.8V/μs | 13 V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 100 dB | 80 dB |
Current - Input Bias: | 15nA | 200pA |
Voltage - Supply, Single/Dual (±): | ±4V~18V | - |
Input Offset Voltage (Vos): | 100μV | 6mV |
Gain Bandwidth Product: | 8MHz | 3MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 80000 kHz | 3000 kHz |
Voltage Gain: | 123.52dB | 106.02dB |
Power Supply Rejection Ratio (PSRR): | 94dB | - |
Low-Offset: | YES | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 22V | - |
Voltage - Input Offset: | 30μV | - |
Neg Supply Voltage-Max (Vsup): | -22V | - |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Surface Mount: | - | NO |
Number of Elements: | - | 2 |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Terminal Form: | - | THROUGH-HOLE |
Temperature Grade: | - | MILITARY |
Number of Channels: | - | 1 |
Max Supply Voltage: | - | 18V |
Supply Current-Max: | - | 5mA |
Average Bias Current-Max (IIB): | - | 0.05μA |
Max Dual Supply Voltage: | - | 18V |
Low-Bias: | - | YES |
Micropower: | - | NO |
Min Dual Supply Voltage: | - | 3.5V |
Programmable Power: | - | NO |
Nominal Gain Bandwidth Product: | - | 3MHz |
Max I/O Voltage: | - | 6mV |
Wideband: | - | NO |
Power: | - | NO |
Height: | - | 5.08mm |
Length: | - | 9.6mm |
Width: | - | 6.67mm |
Thickness: | - | 4.57mm |
Radiation Hardening: | - | No |

OP27CJ8
Linear Technology/Analog DevicesUnited States