P82B96TD,112 alternative parts: PCA9600D,112
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | P82B96 Series 15 V 400 kHz 0.9 mA SMT Dual Bidirectional bus Buffer - SOIC-8 | I²C Logic Buffer 3.3V/5V/9V/12V 8-Pin SO Bulk |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Interface Standards: | GENERAL PURPOSE | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 2003 | 2003 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Type: | Buffer, ReDriver | Buffer, ReDriver |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Applications: | I2C | I2C |
Voltage - Supply: | 2V~15V | 2.5V~15V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 2 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | P82B96 | PCA9600 |
Output: | 2-Wire Bus | 2-Wire Bus |
Pin Count: | 8 | 8 |
JESD-30 Code: | R-PDSO-G8 | R-PDSO-G8 |
Qualification Status: | Not Qualified | Not Qualified |
Number of Channels: | 2 | 1 |
Current - Supply: | 900μA | 5.2mA |
Input: | 2-Wire Bus | 2-Wire Bus |
Driver Number of Bits: | 2 | - |
Receiver Number of Bits: | 2 | - |
Data Rate (Max): | 400kHz | 400kHz |
Capacitance - Input: | 7pF | 10pF |
Length: | 4.9mm | 4.9mm |
Height Seated (Max): | 1.75mm | - |
Width: | 3.9mm | 3.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

P82B96TD,112
(In Stock: 2)
NXP USA Inc.United States