P82B96TD,112 alternative parts: PCA9601D,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
P82B96 Series 15 V 400 kHz 0.9 mA SMT Dual Bidirectional bus Buffer - SOIC-8
IC REDRIVER I2C 1CH 1MHZ 8SO
Factory Lead Time:
7 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Interface Standards:
GENERAL PURPOSE
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2003
2003
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Type:
Buffer, ReDriver
Buffer, ReDriver
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
I2C
I2C
Voltage - Supply:
2V~15V
2.5V~15V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
2
2
Supply Voltage:
5V
3.3V
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
P82B96
PCA9601
Output:
2-Wire Bus
2-Wire Bus
Pin Count:
8
8
JESD-30 Code:
R-PDSO-G8
R-PDSO-G8
Qualification Status:
Not Qualified
-
Number of Channels:
2
1
Current - Supply:
900μA
5.5mA
Input:
2-Wire Bus
2-Wire Bus
Driver Number of Bits:
2
-
Receiver Number of Bits:
2
-
Data Rate (Max):
400kHz
1MHz
Capacitance - Input:
7pF
10pF
Length:
4.9mm
4.9mm
Height Seated (Max):
1.75mm
-
Width:
3.9mm
3.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Supply Voltage-Min (Vsup):
-
2.5V
Number of Ports:
-
2
Number of Bits:
-
1
P82B96TD,112

P82B96TD,112

(In Stock: 2)

NXP USA Inc.