P82B96TD,112 alternative parts: P82B96P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | P82B96 Series 15 V 400 kHz 0.9 mA SMT Dual Bidirectional bus Buffer - SOIC-8 | TEXAS INSTRUMENTS - P82B96P - BI-DIRECTIONAL BUS BUFFER, DIP-8 |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-DIP (0.300, 7.62mm) |
Surface Mount: | YES | NO |
Interface Standards: | GENERAL PURPOSE | GENERAL PURPOSE |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 2003 | - |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Type: | Buffer, ReDriver | Buffer, ReDriver |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Applications: | I2C | I2C |
Voltage - Supply: | 2V~15V | 2V~15V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | P82B96 | P82B96 |
Output: | 2-Wire Bus | 2-Wire Bus |
Pin Count: | 8 | 8 |
JESD-30 Code: | R-PDSO-G8 | - |
Qualification Status: | Not Qualified | - |
Number of Channels: | 2 | 1 |
Current - Supply: | 900μA | - |
Input: | 2-Wire Bus | 2-Wire Bus |
Driver Number of Bits: | 2 | 2 |
Receiver Number of Bits: | 2 | 2 |
Data Rate (Max): | 400kHz | 400kHz |
Capacitance - Input: | 7pF | 4pF |
Length: | 4.9mm | 9.81mm |
Height Seated (Max): | 1.75mm | - |
Width: | 3.9mm | 6.35mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Number of Pins: | - | 8 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Number of Outputs: | - | 2 |
Operating Supply Current: | - | 4mA |
Nominal Supply Current: | - | 900μA |
Propagation Delay: | - | 5 ns |
Turn On Delay Time: | - | 270 ns |
Low Level Output Current: | - | 3mA |
Supply Voltage1-Nom: | - | 2.5V |
Height: | - | 5.08mm |
Thickness: | - | 3.9mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

P82B96TD,112
(In Stock: 2)
NXP USA Inc.United States