P82B96TD,112 alternative parts: P82B96PWRG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
P82B96 Series 15 V 400 kHz 0.9 mA SMT Dual Bidirectional bus Buffer - SOIC-8
IC REDRIVER I2C 1CH 8TSSOP
Factory Lead Time:
7 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Interface Standards:
GENERAL PURPOSE
GENERAL PURPOSE
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2003
-
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Type:
Buffer, ReDriver
Buffer, ReDriver
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
I2C
I2C
Voltage - Supply:
2V~15V
2V~15V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
P82B96
P82B96
Output:
2-Wire Bus
2-Wire Bus
Pin Count:
8
8
JESD-30 Code:
R-PDSO-G8
-
Qualification Status:
Not Qualified
-
Number of Channels:
2
1
Current - Supply:
900μA
-
Input:
2-Wire Bus
2-Wire Bus
Driver Number of Bits:
2
2
Receiver Number of Bits:
2
2
Data Rate (Max):
400kHz
400kHz
Capacitance - Input:
7pF
4pF
Length:
4.9mm
3mm
Height Seated (Max):
1.75mm
-
Width:
3.9mm
4.4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Number of Pins:
-
8
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Pitch:
-
0.65mm
Number of Outputs:
-
2
Operating Supply Current:
-
4mA
Supply Voltage1-Nom:
-
2.5V
Height:
-
1.2mm
Thickness:
-
1mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
P82B96TD,112

P82B96TD,112

(In Stock: 2)

NXP USA Inc.