PCA9306DCUR alternative parts: TCA9406DCUR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 2BIT VOLTAGE LEVEL TRANSLATOR VSSOP8
TEXAS INSTRUMENTS TCA9406DCUR Specialized Interface, I2C, I2C Bus & SMBus Systems Applications, 1.65 V, 3.6 V, US8, 8 Pins
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFSOP (0.091, 2.30mm Width)
8-VFSOP (0.091, 2.30mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Weight:
9.610488mg
18.99418mg
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
1
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
PCA9306
TCA9406
Pin Count:
8
8
Output Type:
Open Drain, Push-Pull
Open Drain
Number of Channels:
2
2
Number of Circuits:
1
1
Max Supply Voltage:
5V
5.5V
Min Supply Voltage:
0V
1.65V
Output Current:
64mA
-
Propagation Delay:
1.4 ns
4.4 ns
Turn On Delay Time:
1.2 ns
260 ns
Logic Function:
Translator
Translator
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
Channel Type:
Bidirectional
Bidirectional
Translator Type:
Voltage Level
Voltage Level
Voltage - VCCA:
1.2V~3.3V
1.65V~3.6V
Voltage - VCCB:
1.8V~5.5V
2.3V~5.5V
Features:
Auto-Direction Sensing
Auto-Direction Sensing
Height:
900μm
900μm
Length:
2.3mm
2.3mm
Width:
2mm
2mm
Thickness:
850μm
850μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
TCA
Supply Voltage:
-
1.8V
Data Rate:
-
24Mbps
High Level Output Current:
-
-50mA
Low Level Output Current:
-
50mA
Supply Voltage1-Nom:
-
2.5V
PCA9306DCUR

PCA9306DCUR

(In Stock: 93000)

Texas Instruments