PCA9555PW,118 alternative parts: PCA9535PW,112

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NXP PCA9555PW,118 I/O Expander, 16bit, 400 kHz, I2C, SMBus, 2.3 V, 5.5 V, TSSOP
IC, I/O EXPANDER, 16BIT, 400KHZ, TSSOP24 - More Details
Factory Lead Time:
7 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width)
24-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of I/Os:
16
16
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tube
Published:
2003
2003
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
24
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
NICKEL PALLADIUM GOLD
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
2.3V~5.5V
2.3V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
3V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
PCA9555
PCA9535
Pin Count:
24
24
JESD-30 Code:
R-PDSO-G24
R-PDSO-G24
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Push-Pull
Push-Pull
Power Supplies:
2.5/5V
2.5/5V
Interface:
I2C, SMBus
I2C, SMBus
Number of Ports:
2
2
Number of Bits:
16
16
Clock Frequency:
400kHz
400kHz
Interrupt Output:
Yes
Yes
Current - Output Source/Sink:
10mA 25mA
10mA 25mA
Features:
POR
POR
Length:
7.8mm
7.8mm
Height Seated (Max):
1.1mm
1.1mm
Width:
4.4mm
4.4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
PCA9555PW,118

PCA9555PW,118

NXP USA Inc.