PCA9555PW,118 alternative parts: PCA9535PWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NXP PCA9555PW,118 I/O Expander, 16bit, 400 kHz, I2C, SMBus, 2.3 V, 5.5 V, TSSOP | TEXAS INSTRUMENTS PCA9535PWR I/O Expander, 16bit, 400 kHz, I2C, SMBus, 2.3 V, 5.5 V, TSSOP |
Factory Lead Time: | 7 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of I/Os: | 16 | 16 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | - |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 24 | 24 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 2.3V~5.5V | 2.3V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | PCA9555 | CA9535 |
Pin Count: | 24 | 24 |
JESD-30 Code: | R-PDSO-G24 | - |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Push-Pull | Push-Pull |
Power Supplies: | 2.5/5V | - |
Interface: | I2C, SMBus | I2C, SMBus |
Number of Ports: | 2 | 2 |
Number of Bits: | 16 | 16 |
Clock Frequency: | 400kHz | 400kHz |
Interrupt Output: | Yes | Yes |
Current - Output Source/Sink: | 10mA 25mA | 10mA 25mA |
Features: | POR | POR |
Length: | 7.8mm | 7.8mm |
Height Seated (Max): | 1.1mm | - |
Width: | 4.4mm | 4.4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | NRND (Last Updated: 3 days ago) |
Mount: | - | Surface Mount |
Number of Pins: | - | 24 |
Weight: | - | 89.499445mg |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Number of Outputs: | - | 2 |
Operating Supply Current: | - | 100μA |
Output Current: | - | 25mA |
Height: | - | 1.2mm |
Thickness: | - | 1mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

PCA9555PW,118
NXP USA Inc.United States