PCA9555PW,118 alternative parts: PCA9547PW,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NXP PCA9555PW,118 I/O Expander, 16bit, 400 kHz, I2C, SMBus, 2.3 V, 5.5 V, TSSOP
IC MUX 8CH I2C BUS 24TSSOP
Factory Lead Time:
7 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width)
24-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of I/Os:
16
-
Operating Temperature:
-40°C~85°C
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2003
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
24
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
NICKEL PALLADIUM GOLD
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
2.3V~5.5V
2.3V~3.6V 4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
2.5V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
PCA9555
PCA9547
Pin Count:
24
24
JESD-30 Code:
R-PDSO-G24
R-PDSO-G24
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Push-Pull
-
Power Supplies:
2.5/5V
-
Interface:
I2C, SMBus
I2C, SMBus
Number of Ports:
2
-
Number of Bits:
16
-
Clock Frequency:
400kHz
-
Interrupt Output:
Yes
-
Current - Output Source/Sink:
10mA 25mA
-
Features:
POR
-
Length:
7.8mm
7.8mm
Height Seated (Max):
1.1mm
1.1mm
Width:
4.4mm
4.4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Operating Temperature (Min.):
-
-40°C
Operating Temperature (Max.):
-
85°C
ECCN Code:
-
EAR99
Applications:
-
Translating Multiplexer
Additional Feature:
-
ALSO OPERATES AT 4.5V TO 5.5V SUPPLY
Number of Functions:
-
1
Number of Outputs:
-
1
Supply Voltage-Max (Vsup):
-
3.6V
Temperature Grade:
-
INDUSTRIAL
Supply Voltage-Min (Vsup):
-
2.3V
Number of Inputs:
-
8
Output Polarity:
-
TRUE
Propagation Delay (tpd):
-
0.3 ns
PCA9555PW,118

PCA9555PW,118

NXP USA Inc.