PCA9555PW,118 alternative parts: PCA9548APW,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NXP PCA9555PW,118 I/O Expander, 16bit, 400 kHz, I2C, SMBus, 2.3 V, 5.5 V, TSSOP | NXP - PCA9548APW,118 - Bus Switch, 8 Channels, Bus Switch, 24 ohm, TSSOP, 24 Pins |
Factory Lead Time: | 7 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | YES |
Number of I/Os: | 16 | - |
Operating Temperature: | -40°C~85°C | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | 2003 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 24 | 24 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Voltage - Supply: | 2.3V~5.5V | 2.3V~3.6V 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 2.5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | PCA9555 | PCA9548 |
Pin Count: | 24 | 24 |
JESD-30 Code: | R-PDSO-G24 | R-PDSO-G24 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Push-Pull | - |
Power Supplies: | 2.5/5V | - |
Interface: | I2C, SMBus | I2C, SMBus |
Number of Ports: | 2 | - |
Number of Bits: | 16 | - |
Clock Frequency: | 400kHz | - |
Interrupt Output: | Yes | - |
Current - Output Source/Sink: | 10mA 25mA | - |
Features: | POR | - |
Length: | 7.8mm | 7.8mm |
Height Seated (Max): | 1.1mm | 1.1mm |
Width: | 4.4mm | 4.4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Operating Temperature (Min.): | - | -40°C |
Operating Temperature (Max.): | - | 85°C |
Applications: | - | Translating Switch |
Number of Functions: | - | 1 |
Temperature Grade: | - | INDUSTRIAL |

PCA9555PW,118
NXP USA Inc.United States