PIC10F204T-I/MC alternative parts: PIC10F200-I/MC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 384B FLASH 8DFN
IC MCU 8BIT 384B FLASH 8DFN
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFDFN Exposed Pad
8-VFDFN Exposed Pad
Number of Pins:
8
8
Number of I/Os:
3
3
ROM(word):
256
256
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® 10F
PIC® 10F
Published:
2006
2007
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
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
4MHz
4MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC10F204
PIC10F200
Pin Count:
8
8
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2.5/5V
2.5/5V
Supply Voltage-Min (Vsup):
2V
2V
Interface:
USB
USB
Memory Size:
384B
384B
Oscillator Type:
Internal
Internal
RAM Size:
16 x 8
16 x 8
Voltage - Supply (Vcc/Vdd):
2V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
POR, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
384B 256 x 12
384B 256 x 12
Bit Size:
8
8
Access Time:
4 μs
4 μs
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
NO
DAC Channels:
NO
NO
Number of Timers/Counters:
1
1
CPU Family:
PIC
PIC
Number of Programmable I/O:
4
4
Height:
950μm
-
Length:
2mm
-
Width:
3mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
On Chip Program ROM Width:
-
12
REACH SVHC:
-
No SVHC
PIC10F204T-I/MC

PIC10F204T-I/MC

(In Stock: 23)

Microchip Technology