PIC12C509A-04I/SM alternative parts: PIC12CE519-04/SN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU 1kx12 OTP | IC MCU 8BIT 1.5KB OTP 8SOIC |
Factory Lead Time: | 5 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Number of I/Os: | 5 | 5 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
Series: | PIC® 12C | PIC® 12C |
Published: | 1999 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | 700mW | 700mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 5V |
Frequency: | 4MHz | 4MHz |
Base Part Number: | PIC12C509A | PIC12CE519 |
Pin Count: | 8 | 8 |
Supply Voltage-Min (Vsup): | 3V | 3V |
Memory Size: | 1.5kB | 1.5kB |
Oscillator Type: | Internal | Internal |
Nominal Supply Current: | 2mA | - |
RAM Size: | 41 x 8 | 41 x 8 |
Voltage - Supply (Vcc/Vdd): | 3V~5.5V | 3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | POR, WDT | POR, WDT |
Program Memory Type: | OTP | OTP |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 1.5KB 1K x 12 | 1.5KB 1K x 12 |
Bit Size: | 8 | 8 |
Access Time: | 4 μs | 4 μs |
Has ADC: | NO | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | NO | NO |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 1 | 1 |
Address Bus Width: | 8b | - |
On Chip Program ROM Width: | 12 | - |
CPU Family: | PIC | PIC |
Height Seated (Max): | 2mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
EEPROM Size: | - | 16 x 8 |
Height: | - | 1.5mm |
Length: | - | 4.98mm |
Width: | - | 3.99mm |

PIC12C509A-04I/SM
Microchip TechnologyUnited States