PIC12F629-I/SN alternative parts: PIC12HV615-I/SN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 1.75KB FLASH 8SOIC | IC MCU 8BIT 1.75KB FLASH 8SOIC |
Factory Lead Time: | 10 Weeks | 4 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Number of I/Os: | 5 | 5 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® 12F | PIC® 12F |
Published: | 2016 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 4.5V |
Frequency: | 20MHz | 20MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC12F629 | PIC12HV615 |
Pin Count: | 8 | 8 |
Interface: | RS-232, USB | RS-232, USB |
Memory Size: | 1.8kB | 1.8kB |
Oscillator Type: | Internal | Internal |
Nominal Supply Current: | 100μA | 260μA |
RAM Size: | 64 x 8 | 64 x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~5.5V | 2V~5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | POR, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 1.75KB 1K x 14 | 1.75KB 1K x 14 |
Bit Size: | 8 | 8 |
Access Time: | 20 μs | 20 μs |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | NO | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 2 | 3 |
Address Bus Width: | 8b | 8b |
Density: | 14 kb | - |
EEPROM Size: | 128 x 8 | - |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 0 | - |
Number of Programmable I/O: | 6 | - |
Height: | 1.4986mm | 1.5mm |
Length: | 4.8768mm | 4.9mm |
Width: | 3.9116mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Data Converters: | - | A/D 4x10b |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Supply Voltage-Max (Vsup): | - | 5V |
Supply Voltage-Min (Vsup): | - | 4V |
Number of ADC Channels: | - | 4 |
Number of PWM Channels: | - | 2 |

PIC12F629-I/SN
(In Stock: 5000)
Microchip TechnologyUnited States