PIC16F1503-E/P alternative parts: PIC16LF1503-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 3.5KB FLASH 14DIP
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
14
14
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
11
11
ROM(word):
2048
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 16F
PIC® 16F
Published:
2011
2016
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
2.54mm
-
Frequency:
20MHz
20MHz
Base Part Number:
PIC16F1503
PIC16LF1503
Pin Count:
14
14
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
2.5/5V
-
Interface:
I2C, SPI
I2C, SPI
Memory Size:
3.5kB
3.5kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
3.5KB 2K x 14
3.5KB 2K x 14
Connectivity:
I2C, SPI
I2C, SPI
Supply Current-Max:
2mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
3
3
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Low Power Mode:
YES
YES
Number of Programmable I/O:
12
12
Integrated Cache:
NO
NO
RAM (words):
128
128
On Chip Data RAM Width:
8
-
Length:
19.05mm
19.69mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Nominal Supply Current:
-
120μA
Address Bus Width:
-
8b
Number of ADC Channels:
-
10
Number of PWM Channels:
-
4
Number of I2C Channels:
-
2
Number of Ethernet Channels:
-
1
Height:
-
4.953mm
Width:
-
7.112mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16F1503-E/P

PIC16F1503-E/P

(In Stock: 262)

Microchip Technology