PIC16F1618-I/ML alternative parts: PIC16F1708-I/ML

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 20QFN
8-bit Microcontrollers - MCU 4K Wrd Flsh 512B RAM Hi-Spd Comp 10B ADC
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Number of Pins:
20
20
Data Converters:
A/D 12x10b; D/A 1x8b
A/D 12x10b; D/A 1x8b
Number of I/Os:
18
18
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® XLP™ 16F
Published:
2014
2013
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3V
3.3V
Frequency:
32MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
PIC16F1618
PIC16F1708
Operating Supply Voltage:
5.5V
-
Interface:
I2C, LIN, SPI, UART, USART
I2C, LIN, SPI, UART, USART
Memory Size:
7kB
7kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
7KB 4K x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
5
5
Number of UART Channels:
1
-
Number of ADC Channels:
8
1
Number of PWM Channels:
2
2
Number of USB Channels:
0
0
Height:
950μm
950μm
Length:
3mm
3mm
Width:
3mm
3mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Watchdog Timers:
-
Yes
CPU Family:
-
PIC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PIC16F1618-I/ML

PIC16F1618-I/ML

(In Stock: 486)

Microchip Technology