PIC16F505-E/P alternative parts: PIC16F610-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 1.5KB FLASH 14DIP
IC MCU 8BIT 1.75KB FLASH 14DIP
Factory Lead Time:
5 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Number of I/Os:
11
11
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 16F
PIC® 16F
Published:
2007
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Number of Terminations:
14
14
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
ALSO OPERATES AT MINIMUM 2V AT 4MHZ
-
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Frequency:
20MHz
20MHz
Base Part Number:
PIC16F505
PIC16F610
Pin Count:
14
14
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2/5.5V
-
Supply Voltage-Min (Vsup):
4.5V
4.5V
Interface:
RS-232, USB
RS-232, USB
Memory Size:
1.5kB
1.8kB
Oscillator Type:
Internal
Internal
RAM Size:
72 x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
2V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
1.5KB 1K x 12
1.75KB 1K x 14
Bit Size:
8
8
Access Time:
20 μs
-
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
1
2
On Chip Program ROM Width:
12
-
CPU Family:
PIC
PIC
Number of Programmable I/O:
12
-
Height Seated (Max):
5.334mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
Number of Bits:
-
8
Supply Current-Max:
-
3.35mA
Height:
-
4.953mm
Length:
-
19.69mm
Width:
-
7.112mm
REACH SVHC:
-
No SVHC
PIC16F505-E/P

PIC16F505-E/P

(In Stock: 662)

Microchip Technology